EN
  • EN
  • DE

SN27411DRZT-B1

Part No SN27411DRZT-B1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1379942-SN27411DRZT-B1
Ultra Librarian 3D Model Ultra Librarian SN27411DRZT-B1 CAD Model

Description

The SN27411DRZT-B1 is an advanced, high-performance integrated circuit (IC) from Texas Instruments, designed to cater to a wide range of electronic applications. This IC is part of Texas Instruments' extensive portfolio of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The SN27411DRZT-B1 is built to deliver precise performance, ensuring accurate signal processing for critical applications.
  • Low Power Consumption: It is optimized for low power usage, making it an ideal choice for battery-powered devices and energy-efficient systems.
  • Robust Design: The product is designed to withstand harsh conditions and is resilient against common environmental stresses, enhancing its durability and lifespan.

Applications

The versatility of the SN27411DRZT-B1 allows it to be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Medical Equipment

Technical Specifications

With a focus on technical excellence, the SN27411DRZT-B1 boasts a range of specifications that ensure top-notch performance:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage Range: Specified by the manufacturer
  • Signal Processing Capability: High precision, low noise

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also excellent customer support. The SN27411DRZT-B1 comes with the assurance of quality that the brand is known for, and customers can access extensive technical support and documentation to assist with integration and troubleshooting.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2942 $220.5884
3+ $106.6177 $319.8531
4+ $95.5883 $382.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess