EN
  • EN
  • DE

SN250039DWR

Part No SN250039DWR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN250039DWR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1342231-SN250039DWR
Ultra Librarian 3D Model Ultra Librarian SN250039DWR CAD Model

Description

The SN250039DWR is a high-performance integrated circuit from Texas Instruments, renowned for their precision engineering and innovative technology solutions. This particular product is designed to cater to a wide range of applications that require reliable and efficient signal processing capabilities.

Key Features

  • Interface Type: The SN250039DWR offers a seamless interface for digital communication, ensuring compatibility with a variety of microcontrollers and digital systems.
  • Supply Voltage: It operates at a flexible voltage range, accommodating different power supply levels to suit various application requirements.
  • Operating Temperature: This device is built to withstand a broad range of temperatures, making it suitable for challenging environments.
  • Packaging: The SN250039DWR comes in a SOP (Small Outline Package) with a wide body. This packaging is designed for optimal thermal performance and space-saving on printed circuit boards.
  • Quality and Reliability: Texas Instruments ensures that the SN250039DWR meets the highest quality standards and demonstrates exceptional reliability in its performance.

Applications

The versatility of the SN250039DWR makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Data acquisition systems
  • Medical equipment

Why Choose SN250039DWR?

Opting for the SN250039DWR from Texas Instruments means selecting a product that is backed by a company with a legacy of innovation and a commitment to excellence. With its robust design, comprehensive feature set, and adaptability to various conditions, the SN250039DWR stands out as a superior choice for designers and engineers looking to incorporate a reliable signal processing component into their systems.

To learn more about the SN250039DWR, its specifications, and how it can be integrated into your next project, visit the Texas Instruments website or contact their customer support for detailed technical assistance.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess