Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Audio Signal Processor
Applications Audio Systems
Number of Channels 6
Interface I2C
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number SN200608044
Standard Package 2,000
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272355-SN200608044
Ultra Librarian 3D Model Ultra Librarian SN200608044 CAD Model

Description

The Texas Instruments SN200608044 is a state-of-the-art integrated circuit designed to cater to a wide array of electronic applications. This versatile chip is part of Texas Instruments' extensive product line, known for its reliability, durability, and performance.

Key Features

  • High Performance: The SN200608044 is built to deliver high-speed operation while maintaining energy efficiency, making it suitable for power-sensitive applications.
  • Robust Design: Engineered with the latest technology, this product ensures a long operational lifespan even under harsh conditions.
  • Compatibility: Texas Instruments has designed the SN200608044 to be compatible with a broad range of peripheral components, allowing for seamless integration into existing systems.
  • Customization: The chip can be programmed according to specific user requirements, offering a high degree of flexibility for custom applications.

Applications

The SN200608044 is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices
  • Medical Equipment

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Industry Standard Interface Standard Protocols

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for the SN200608044. Customers can rely on TI's global support network and resources for any assistance needed with the product.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC INTEGRATED CIRCUIT / Audio Channel
Lowest to $9.1302
ECAD model for ZXCZA200JC40TA
STMicroelectronics
THREE BANDS DIGITALLY CONTROLLED AUDIO PROCESSOR | IC AUDIO TONE PROCESSOR 30SDIP
Need more? Email Us
ECAD model for TDA7439
Nuvoton Technology Corporation of America
IC LINE DRIVER 14SOP / Audio Line Driver 2 Channel 14-SOP
Lowest to $0.5485
ECAD model for NAU8220SG
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Lowest to $32.0108
ECAD model for SRC4194IPAGT
STMicroelectronics
IC AUDIO PROCESSOR CAR 44-TQFP
Lowest to $4.6730
ECAD model for TDA7717
Texas Instruments
STEREO AUDIO VOLUME CONTROL
Lowest to $9.2648
ECAD model for PGA2311U
Texas Instruments
LM1971 Overture Audio Attenuator Series Digitally Controlled 62 dB Audio Attenuator | IC VOLUME CONTROL 8SOIC
Lowest to $3.3265
ECAD model for LM1971MX
Cirrus Logic Inc.
192 kHZ DIGITAL AUDIO INTERFACE RECEIVER
Lowest to $15.6802
ECAD model for CS8416-DZZ
STMicroelectronics
3 Band car audio procesor | IC AUDIO SIGNAL PROCESSOR 20SO
Lowest to $0.7717
ECAD model for TDA7418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention