EN
  • EN
  • DE

SN1612010ZQZR

Part No SN1612010ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB REGULATOR SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number SN1612010
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342228-SN1612010ZQZR
Ultra Librarian 3D Model Ultra Librarian SN1612010ZQZR CAD Model

Description

The SN1612010ZQZR is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern electronic applications. This product is a testament to Texas Instruments' commitment to providing high-quality, reliable components for a wide range of industrial, commercial, and consumer applications.

Key Features

  • Advanced Technology: Developed using cutting-edge semiconductor technology, the SN1612010ZQZR ensures high performance and efficiency.
  • Robust Design: The device is built to withstand harsh conditions, making it suitable for use in challenging environments.
  • Versatility: It is designed to be compatible with a broad array of existing systems and architectures, providing a flexible solution for designers.
  • Low Power Consumption: Energy efficiency is at the core of this component, making it ideal for battery-operated devices and applications where power conservation is critical.

Applications

The SN1612010ZQZR is adept at serving multiple applications, ranging from:

  • Automotive systems
  • Telecommunications
  • Consumer electronics
  • Industrial control units
  • Medical devices
  • Portable equipment

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control processes. The SN1612010ZQZR is no exception, as it goes through extensive testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from Texas Instruments.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the SN1612010ZQZR, providing designers with the resources needed to integrate this component into their projects successfully. This includes datasheets, application notes, design guides, and more.

Whether you are an engineer working on the next generation of consumer electronics or an industrial designer looking for a reliable component for a critical system, the SN1612010ZQZR from Texas Instruments is an excellent choice that combines performance, durability, and efficiency.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess