EN
  • EN
  • DE

SN1508015ZBHR

Part No SN1508015ZBHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR 96ZBH / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Base Product Number SN1508015
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 963836-SN1508015ZBHR
Ultra Librarian 3D Model Ultra Librarian SN1508015ZBHR CAD Model

Description

The SN1508015ZBHR is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring efficient power management and signal conditioning. This versatile chip is a testament to Texas Instruments' commitment to providing innovative solutions that enhance system reliability and performance.

Key Features

  • High Accuracy: The SN1508015ZBHR is engineered for precise signal processing, ensuring high accuracy in its applications.
  • Low Power Consumption: It is optimized for energy efficiency, which makes it an ideal choice for battery-powered devices.
  • Robust Design: The device is built to withstand harsh industrial environments, offering a reliable performance under a wide range of temperatures and conditions.
  • Integration: With multiple functions integrated into a single chip, it reduces the need for additional components, thereby saving space and cost on the PCB.

Applications

The SN1508015ZBHR is suited for a diverse set of applications, including but not limited to:

  • Power supply modules
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

Parameter Value
Package Type MicroStar Junior BGA
Operating Temperature -40°C to +85°C
Supply Voltage Varies with application
Output Type Configurable

Quality and Reliability

Texas Instruments is known for its stringent quality control measures. The SN1508015ZBHR is subjected to rigorous testing to ensure it meets the high standards of quality and reliability that customers expect from Texas Instruments products.

Ordering and Packaging

The product is available in various reel sizes for bulk orders, and it is also possible to order samples for prototyping or small-scale projects. Detailed packaging and ordering information can be obtained from the Texas Instruments website or authorized distributors.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess