EN
  • EN
  • DE

CAT874-80ULGT3

Part No CAT874-80ULGT3
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTRLR PWM ULLGA-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Voltage - Input 0 V to 5.5 V
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 100nA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-ULLGA (1.45x1)
Win Source Part Number 1027823-CAT874-80ULGT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT874-80ULGT3 CAD Model

Description

The CAT874-80ULGT3 from ON Semiconductor is a precision voltage supervisor integrated circuit (IC) designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. It ensures that the microprocessor and other digital systems reset from a low voltage condition in a controlled manner, maintaining system integrity and preventing data corruption.

Key Features

  • Voltage Threshold: This device has a preset threshold voltage of 4.8V, making it ideal for 5V systems that require a tight control on the supply voltage.
  • Reset Timeout: It offers a 140 ms minimum reset timeout delay, ensuring the system has sufficient time to stabilize before the processor restarts.
  • Low Power Consumption: Designed with power efficiency in mind, the CAT874-80ULGT3 consumes minimal power, which is critical for battery-operated devices.
  • High Accuracy: The threshold voltage accuracy is maintained over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Package: The device is offered in a small outline, surface-mount SOT-23 package, which is suitable for space-constrained applications.

Applications

The CAT874-80ULGT3 is suitable for a variety of applications where voltage monitoring is critical. This includes but is not limited to:

  • Microprocessor / Microcontroller systems
  • Computers and computer peripherals
  • Battery-powered equipment
  • Intelligent instruments
  • Portable electronics

Product Benefits

By integrating the CAT874-80ULGT3 into your design, you benefit from enhanced system reliability through the prevention of improper operation at low voltage levels. The device's precision and low power consumption make it an excellent choice for sophisticated electronic systems that require consistent performance and long-term durability.

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess