EN
  • EN
  • DE

SN1508014ZQZR

Part No SN1508014ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB REGULATOR SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number SN1508014
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1116354-SN1508014ZQZR
Ultra Librarian 3D Model Ultra Librarian SN1508014ZQZR CAD Model

Description

The SN1508014ZQZR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to cater to a wide array of applications, particularly in the realms of power management and signal processing. The SN1508014ZQZR is renowned for its reliability, efficiency, and the advanced technology it embodies.

Key Features

  • High Precision: The IC delivers precise results, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: It is engineered to operate with minimal power usage, which not only extends the life of battery-powered devices but also reduces energy costs for wired systems.
  • Robust Performance: Texas Instruments' commitment to quality ensures that the SN1508014ZQZR functions effectively even under strenuous conditions.
  • Compact Design: The IC comes in a small footprint, allowing for integration into space-constrained designs without compromising on performance.
  • Versatility: It is designed to be used in a variety of devices, from consumer electronics to industrial equipment, demonstrating its flexible application range.

Applications

The SN1508014ZQZR is adept at handling complex tasks in various devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Audio/Video Players
  • Wearable Technology
  • Medical Monitoring Equipment
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

For engineers and designers considering the SN1508014ZQZR for their next project, detailed technical specifications can be found in the datasheet provided by Texas Instruments. The datasheet includes information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate integration into various designs.

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The SN1508014ZQZR comes with TI's guarantee of quality and a support network that includes technical documentation, reference designs, and customer service to assist with any design challenges or questions that may arise.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,774 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess