EN
  • EN
  • DE

SN10501DBVTG4

Part No SN10501DBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 170 MHz
Slew Rate 900V/µs
Current - Supply 14 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number SN10501
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 669575-SN10501DBVTG4
Ultra Librarian 3D Model Ultra Librarian SN10501DBVTG4 CAD Model

Description

Product Overview: SN10501DBVTG4

The SN10501DBVTG4 is a high-performance, single-supply dual operational amplifier developed by Texas Instruments, a global semiconductor company renowned for its innovative analog ICs and embedded processors. This device is designed to offer a blend of features that make it suitable for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Supply Voltage: The SN10501DBVTG4 operates on a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both battery-powered and line-powered applications.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a low distortion level, which is essential for audio applications and driving ADC inputs.
  • Wide Bandwidth: With a wide bandwidth, the SN10501DBVTG4 provides excellent frequency response, which is crucial for applications that require accurate signal amplification across a broad frequency range.
  • Low Noise: The device exhibits low noise characteristics, ensuring clean signal amplification, which is particularly important in precision measurement and audio applications.
  • Stable Operation: It is designed for stable operation without external components, which simplifies circuit design and reduces the overall bill of materials.

Applications

The SN10501DBVTG4 is ideally suited for a variety of applications due to its robust feature set. These include:

  • Audio processing equipment
  • Sensor signal conditioning
  • Active filters
  • Professional microphones
  • Portable and battery-powered devices
  • Data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN10501DBVTG4 is no exception and is built to meet stringent industry standards for reliability and performance. With Texas Instruments' proven track record, this operational amplifier is a reliable choice for designers and engineers seeking to enhance their electronic systems.

Availability

The SN10501DBVTG4 comes in a compact SOT-23-5 package, offering a space-saving solution for PCB design. It is available for order through Texas Instruments' official distributors and is supported by comprehensive technical documentation and design resources.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess