EN
  • EN
  • DE

SN104971PWR (CKR61

Part No SN104971PWR (CKR61
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052134-SN104971PWR (CKR61
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN104971PWR (CKR61 CAD Model

Description

The CKR61 SN104971PWR is a cutting-edge component from the renowned Texas Instruments, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronics, providing reliable performance and versatility for a wide range of applications.

Key Features

  • High Precision: The CKR61 SN104971PWR is built for accuracy, ensuring precise operations in critical applications.
  • Low Power Consumption: With energy efficiency in mind, this component is ideal for battery-powered devices, helping to extend operational life.
  • Durable Design: Manufactured to withstand harsh conditions, it maintains functionality in extreme environments.
  • Compact Size: Its small form factor allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the CKR61 SN104971PWR makes it suitable for a variety of applications, including but not limited to:

  • Industrial automation systems
  • Consumer electronics
  • Medical devices
  • Telecommunications equipment
  • Automotive technology

Technical Specifications

Parameter Value
Brand Texas Instruments
Part Number SN104971PWR
Series CKR61
Mounting Type Surface Mount
Package / Case TSSOP

Quality and Reliability

Texas Instruments is synonymous with quality, and the CKR61 SN104971PWR is no exception. Each component is rigorously tested to ensure it meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent results time and time again.

For those seeking a reliable and efficient solution for their electronic designs, the CKR61 SN104971PWR from Texas Instruments is an excellent choice. Its blend of precision, power efficiency, and durability makes it a valuable asset in any high-performance electronic system.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess