EN
  • EN
  • DE

SN104161DR

Part No SN104161DR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094650-SN104161DR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN104161DR CAD Model

Description

The SN104161DR from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications across a diverse range of industries. Known for its reliability and efficiency, this component is a popular choice among engineers and product designers seeking to enhance their electronic systems.

Key Features

  • High-Speed Data Transmission: The SN104161DR is capable of facilitating rapid data transfer, making it ideal for applications that require swift communication between devices.
  • Durable Design: Built to withstand harsh conditions, the SN104161DR maintains its functionality across various temperature ranges and environmental stresses.
  • Energy Efficient: Texas Instruments has engineered the SN104161DR with power conservation in mind, ensuring that it operates with minimal energy consumption without sacrificing performance.
  • Compact Footprint: The small size of the SN104161DR makes it suitable for use in space-constrained applications, allowing designers to maximize the utility of available space on their printed circuit boards (PCBs).

Applications

The versatility of the SN104161DR allows it to be integrated into a wide array of systems, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • High-speed networking infrastructure
  • Advanced computing platforms
  • Industrial control modules

Technical Specifications

Parameter Value
Package Type SOIC
Operating Temperature -40°C to 85°C
Supply Voltage 3.3V to 5V
Mounting Type Surface Mount

For detailed information on the SN104161DR, including pin configurations, electrical characteristics, and recommended operating conditions, interested parties should consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess