EN
  • EN
  • DE

X9241MVT1

Part No X9241MVT1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404132-X9241MVT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9241MVT1 CAD Model

Description

The Intersil X9241MVT1 is a dual, 4-channel digitally controlled potentiometer (XDCP). This device integrates two independent potentiometers, each offering 64 wiper tap points for precise resistance adjustments via digital control. It's designed for applications demanding accurate and programmable resistance settings with the added benefit of a specific temperature range or voltage tolerance as indicated by the 'VT1' suffix.

Applications:

  • Automated Resistance Trimming: Used in manufacturing for precise calibration of resistance circuits.
  • Gain Control in Amplifiers: Enables dynamic gain adjustment in audio and instrumentation systems.
  • Filter Tuning: Facilitates electronic tuning of filter characteristics in communication and signal processing.
  • Sensor Calibration: Used to calibrate sensor outputs for increased accuracy.
  • Volume Control: Provides precise volume control in audio equipment.

Features:

  • Dual Potentiometer: Incorporates two independent potentiometers in a single package for simultaneous circuit adjustments.
  • 64 Taps per Potentiometer: Offers fine-grained control over resistance values.
  • Digital Control: Enables precise and repeatable resistance settings through a digital interface.
  • Non-Volatile Memory: Retains wiper position even after power is removed, ensuring settings are preserved.
  • I2C Interface: Uses the standard I2C serial interface for communication with a microcontroller.
  • Low Power Consumption: Designed for energy-efficient operation, particularly suitable for battery-powered applications.

Benefits:

  • Precise Resistance Adjustment: Provides accurate and repeatable resistance settings via digital control, enhancing circuit performance.
  • Programmability: Allows for easy adjustment of settings through software, enabling dynamic control of circuit parameters.
  • Reduced Component Count: Integrates two potentiometers into one package, saving board space and reducing component costs.
  • Enhanced Reliability: Non-volatile memory guarantees retention of settings, even after power loss.
  • Simplified Calibration: Simplifies the calibration process through automated trimming capabilities, lowering manufacturing time and costs.

Additional Details:

The X9241MVT1 typically operates from a single supply voltage (e.g., 2.7V to 5.5V). The 'VT1' likely indicates specific voltage tolerance or temperature ratings that differ from the standard X9241MS. The resistance range of each potentiometer is determined by the end-to-end resistance value. The device is generally available in SOIC packages for surface-mount assembly. The I2C interface allows for seamless integration with microcontrollers, streamlining control and monitoring of resistance settings. Its design ensures reliable performance under specified operating conditions. Verify datasheet for specific voltage and temperature ratings implied by 'VT1'.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8327 $64.9962
13+ $8.8889 $115.5557
21+ $8.6105 $180.8205
28+ $8.3333 $233.3324
36+ $8.0550 $289.9800
48+ $7.2222 $346.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess