EN
  • EN
  • DE

TC54VC2802ECB713

Part No TC54VC2802ECB713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Voltage Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1098253-TC54VC2802ECB713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VC2802ECB713 CAD Model

Description

The TC54VC2802ECB713 is a highly precise, cost-effective voltage detector designed by Microchip Technology. This component is engineered to maintain system integrity by monitoring voltage levels and providing a reset signal to microcontrollers and other digital systems when a voltage drop is detected. Its primary function is to safeguard sensitive electronic equipment from erratic operation or damage due to undervoltage conditions.

Key Features

  • Accuracy: The TC54VC2802ECB713 offers a detection voltage threshold accuracy of ±2%, ensuring reliable performance even in critical applications.
  • Low Power Consumption: It is designed for power-sensitive applications with a quiescent current of just 1 µA, which is ideal for battery-operated devices.
  • Operating Voltage Range: This voltage detector operates over a wide voltage range from 0.8V to 6.0V, accommodating a variety of power supply configurations.
  • Output Type: It features an active-low, open-drain output, which provides a straightforward interface for connecting to a microcontroller or other digital logic circuits.
  • Fast Response Time: The device is equipped with a rapid response time, ensuring quick system recovery and protection.
  • Temperature Range: The TC54VC2802ECB713 is operational over a broad temperature range of -40°C to +85°C, suitable for harsh environmental conditions.
  • Package: It comes in a compact, surface-mountable SOT-23B package, which is ideal for space-constrained applications.

Applications

The versatility of the TC54VC2802ECB713 makes it an excellent choice for a wide range of applications, including but not limited to portable devices, battery management systems, microcontroller reset systems, and any other systems that require voltage level monitoring for safe operation.

In summary, the TC54VC2802ECB713 from Microchip Technology is a reliable and efficient solution for voltage detection and system protection. Its precision, low power consumption, and robustness in various conditions make it an indispensable component in the design of electronic systems that demand consistent performance and protection against undervoltage scenarios.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess