Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 95997-CPM221AL
Ultra Librarian 3D Model Ultra Librarian CPM221AL CAD Model

Description

Product Overview

The CPM221AL is a versatile component, ideal for embedding in various electronic applications. With its durable design and exceptional performance, it stands out as a reliable solution in demanding environments.

Features and Benefits

  • Exceptional thermal performance
  • Robust construction for longevity
  • Optimized for energy efficiency

Applications

  • Consumer electronics
  • Energy management systems
  • Networking solutions

This component's robust specifications ensure it meets the needs of high-demand sectors, reinforcing both device efficiency and user satisfaction.

You May Also Be Interested in

ebm-papst
MOTOR 4POLE 18W 83X93MM 230VAC / Fan Motor for M4Q Series For M4Q Series
Need more? Email Us
ECAD model for M4Q045-DA01-01
Analog Devices Inc.
IC TX SGNL PROCESS QUAD 128-MQFP
Lowest to $48.7725
ECAD model for AD6622AS
Omron
CABLE 1 AXIS CONTROL 1M / Cable Assembly Control Cable 1 axis 1m
Need more? Email Us
ECAD model for R88A-CPG001M1
Panasonic
AYF524015
Need more? Email Us
ECAD model for AYF524015
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for THS7800B1GEJ
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
ECAD model for 83
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
ECAD model for B021-000-19-SH
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
ECAD model for KP-506A-0
TE Connectivity
Relay Sockets & Hardware Bracket
Need more? Email Us
ECAD model for 4-1419106-0

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention