EN
  • EN
  • DE

SMJ320C50HFGM50

Part No SMJ320C50HFGM50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP, 16-BIT SIZE, 16-EXT BIT, 50
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 669243-SMJ320C50HFGM50
Ultra Librarian 3D Model Ultra Librarian SMJ320C50HFGM50 CAD Model

Description

The SMJ320C50HFGM50 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computational capabilities and efficiency. This product is part of the SMJ320C5x DSP family, which is designed to meet the rigorous demands of high-speed numeric processing applications.

Key Features

  • Advanced Architecture: The SMJ320C50HFGM50 features a modified Harvard architecture that allows for separate program and data buses, enabling simultaneous access to program instructions and data for increased processing speed.
  • High Clock Rate: With a clock rate of up to 50 MHz, this DSP supports high-speed processing that is crucial for real-time applications.
  • On-Chip Memory: It comes equipped with integrated memory, including 544 bytes of dual-access RAM and 16K bytes of ROM, providing ample space for critical code and data storage.
  • Precision Arithmetic: The device supports 32-bit long-word operations and a 40-bit arithmetic logic unit (ALU), ensuring precise calculations and high numeric resolution.
  • Peripheral Integration: The DSP includes a variety of integrated peripherals such as serial ports, a host port interface, and a direct memory access (DMA) controller, facilitating easy communication and data transfer with other devices.
  • Low Power Consumption: Designed with power efficiency in mind, the SMJ320C50HFGM50 is suitable for battery-powered and energy-sensitive applications.

Applications

The SMJ320C50HFGM50 is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • Instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The SMJ320C50HFGM50 is manufactured to stringent standards, ensuring consistent performance and durability for critical applications. With Texas Instruments' reputation for excellence, users can trust the SMJ320C50HFGM50 for their complex digital signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess