EN
  • EN
  • DE

SM470R1B1MHFQS

Part No SM470R1B1MHFQS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 1MB FLASH 84CFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 84-CFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series TMS470
Package Bulk
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 2.05V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -55°C ~ 220°C (TA)
Mounting SMD (SMT)
Package / Case 84-CBFQFP Exposed Pad and Tie Bar
Supplier Device Package 84-CFP
Base Product Number SM470
Other Names -SM470R1B1MHFQSR,296-28285-5,-296-28285-5,SM470R1B1MHFQS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 3A001A2A
HTSUS 8542.31.0001
Win Source Part Number 1261926-SM470R1B1MHFQS
Ultra Librarian 3D Model Ultra Librarian SM470R1B1MHFQS CAD Model

Description

Product Overview: Texas Instruments SM470R1B1MHFQS

The Texas Instruments SM470R1B1MHFQS is a high-performance microcontroller that is part of the TMS470 family. Designed for automotive and industrial applications, this robust microcontroller offers a versatile blend of features that make it ideal for a wide range of tasks requiring reliable and efficient processing capabilities.

This microcontroller is built on an ARM7TDMI-S core, which operates at a frequency of up to 60 MHz. The ARM7 core is known for its excellent balance between power consumption and processing power, providing a solid foundation for applications that demand consistent performance and long-term reliability.

The SM470R1B1MHFQS comes with an impressive range of integrated features, including:

  • Memory: It is equipped with 128 KB of Flash memory and 20 KB of RAM, allowing for efficient code execution and data storage.
  • Input/Output: The device features a variety of I/O options, including multiple general-purpose input/output (GPIO) pins, which can be configured to support various peripheral functions.
  • Timers and PWM: It includes advanced timer modules and PWM outputs, which are essential for precise control tasks such as motor control and modulation.
  • Communication Interfaces: It supports several communication protocols, including CAN, SPI, and UART, making it well-suited for embedded systems that need to communicate with other devices or networks.
  • Analog-to-Digital Converter (ADC): The integrated high-resolution ADC allows for accurate measurement of analog signals, which is critical in sensor-based applications.
  • Operating Conditions: It is designed to operate in a wide temperature range, ensuring reliability in harsh environments.

The SM470R1B1MHFQS also features a robust set of safety and diagnostic functions, which are crucial for applications where safety is paramount, such as automotive control systems. Its enhanced watchdog timer and error detection mechanisms help to maintain system integrity and prevent failures.

Overall, the Texas Instruments SM470R1B1MHFQS microcontroller is a powerful and reliable solution for designers and engineers looking to tackle complex computing tasks in automotive and industrial environments. Its combination of performance, integrated features, and robust safety functions make it a versatile choice for a multitude of embedded system applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess