EN
  • EN
  • DE

SM320VC5507PGESEP

Part No SM320VC5507PGESEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT DGTL 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Active
Type Fixed Point
Interface EBI/EMI, HPI, I²C, McBSP, USB
Clock Rate 200MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.2V, 1.35V, 1.6V
Temperature Range - Operating -55°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SM320
Standard Package 60 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 668176-SM320VC5507PGESEP
Ultra Librarian 3D Model Ultra Librarian SM320VC5507PGESEP CAD Model

Description

Product Overview: SM320VC5507PGESEP

The SM320VC5507PGESEP is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the stringent requirements of industrial, temperature-sensitive applications. This particular model is part of the TMS320C5000™ DSP platform, which is renowned for its low power consumption and optimal performance in processing complex algorithms.

At the core of the SM320VC5507PGESEP is a powerful 32-bit fixed-point DSP running at a clock speed of up to 300 MHz. This processor is capable of delivering up to 2400 million instructions per second (MIPS), which allows for rapid data processing and real-time execution of tasks. It is particularly well-suited for applications such as industrial control, medical instrumentation, and communication infrastructure that require high reliability and extended operational temperature ranges.

The device is equipped with a range of integrated peripherals that enhance its functionality and reduce the need for additional components. These peripherals include a multichannel buffered serial port, a host-port interface, and I2C bus support, among others. Furthermore, the SM320VC5507PGESEP boasts a versatile memory architecture comprising 256K bytes of zero-wait state on-chip RAM, which can be configured as program or data space.

The DSP's low-power design is complemented by several power-saving modes, making it an ideal choice for battery-powered and portable devices. Its high level of integration, along with support for a wide range of development tools, simplifies system design and accelerates time-to-market for product developers.

As an "EP" product, the SM320VC5507PGESEP is characterized for enhanced low-temperature operation, ensuring reliable performance across an extended temperature range of -55°C to +125°C. This makes it a suitable choice for mission-critical applications in harsh environments.

Overall, the SM320VC5507PGESEP from Texas Instruments is a robust, feature-rich DSP that offers a balance of power efficiency and processing capability, ensuring that it can meet the demands of a wide range of high-performance industrial and communication applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess