EN
  • EN
  • DE

SM320F2812PGFMEP

Part No SM320F2812PGFMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tray
Product Status Active
Programmable Not Verified
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Voltage - Supply (Vcc/Vdd) 1.81V ~ 2V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SM320F2812
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 668168-SM320F2812PGFMEP
Ultra Librarian 3D Model Ultra Librarian SM320F2812PGFMEP CAD Model

Description

Product Overview: SM320F2812PGFMEP from Texas Instruments

The SM320F2812PGFMEP is a robust and powerful microcontroller designed by Texas Instruments, tailored for high-performance applications in demanding environments. This particular model is part of the TMS320F2812 series, which is well-known for its exceptional processing capabilities and enhanced features that facilitate complex digital control tasks.

Key Features and Benefits

  • High-Performance Digital Signal Processing: The SM320F2812PGFMEP is equipped with a 32-bit DSP core, capable of executing up to 150 million instructions per second (MIPS). This high-speed processing is ideal for real-time applications such as motor control, power conversion, and sensor processing.
  • Enhanced Memory: With 128KB of Flash memory, this microcontroller offers ample space for code storage, while 18KB of RAM ensures smooth data handling and processing.
  • Robust Peripheral Set: A wide array of peripherals enhances the functionality of the SM320F2812PGFMEP. These include PWM outputs, capture inputs, a 12-bit analog-to-digital converter (ADC), serial communication interfaces (SCI), and a CAN bus module, among others.
  • Extreme Temperature Tolerance: Designed for harsh conditions, the device operates reliably across an extended temperature range, making it suitable for industrial and automotive applications that experience extreme temperatures.
  • Error Correction Code (ECC): The inclusion of ECC on the Flash memory helps to ensure data integrity and reliable operation in environments where data corruption could be catastrophic.
  • Low Power Modes: Energy efficiency is a key consideration, and the SM320F2812PGFMEP supports multiple low-power modes to reduce energy consumption when full processing power is not required.

Applications

The versatility of the SM320F2812PGFMEP makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Automotive control units
  • Robotics and automation
  • Renewable energy systems
  • Power electronics

With its robust design, advanced processing capabilities, and comprehensive set of peripherals, the SM320F2812PGFMEP from Texas Instruments stands out as a superior microcontroller for engineers looking to develop sophisticated and reliable systems in challenging environments.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5218 $76.5218
2+ $74.1305 $148.2610
3+ $71.7392 $215.2176
4+ $69.3479 $277.3916
5+ $62.1740 $310.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,097 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess