EN
  • EN
  • DE

MSP430F6736IPZ

Part No MSP430F6736IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP  /  MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tray
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b, 3x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 430F6736
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MSP430F6736IPZ-ND,2156-MSP430F6736IPZ,296-41522,TEXTISMSP430F6736IPZ
Standard Package 90
Win Source Part Number 999369-MSP430F6736IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F6736IPZ CAD Model

Description

Product Overview: MSP430F6736IPZ

The MSP430F6736IPZ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and metering applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust integrated features. The device is optimized for battery-powered and energy-harvesting technology, making it an ideal choice for smart grid and intelligent measurement systems.

Key Features:

  • CPU: The MSP430F6736IPZ is built around a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. This provides a balanced approach between low power consumption and processing capability, suitable for a wide range of applications.
  • Memory: It includes up to 128KB of in-system programmable flash, 8KB of RAM, which allows for flexible data storage and efficient run-time operations.
  • Integrated Peripherals: A variety of integrated peripherals enhance the functionality of the MCU. These include a 32-bit hardware multiplier, a real-time clock, multiple communication interfaces (such as SPI, UART, and I2C), and an array of I/O pins.
  • Analog Features: The MCU boasts a high-performance analog section with a 10-bit analog-to-digital converter (ADC), which offers up to 16 input channels. This is particularly useful for sensor interfacing and data acquisition tasks.
  • Power Management: The MSP430F6736IPZ excels in power efficiency, featuring a flexible clocking system and a range of low-power modes. This ensures minimal energy consumption during operation and idle periods.
  • Package: The MCU comes in an 80-pin LQFP (Low-Profile Quad Flat Package) that provides ample I/O connectivity for complex applications while maintaining a compact footprint.

Applications:

The MSP430F6736IPZ is suitable for a variety of applications, particularly in the metering industry. It is ideal for single-phase and multi-phase electricity meters, smart grid infrastructure, energy monitoring systems, and portable instrumentation. Its low power consumption also makes it an excellent choice for battery-operated devices and energy-harvesting systems.

With its combination of performance, integrated features, and power efficiency, the MSP430F6736IPZ from Texas Instruments stands out as a robust and versatile MCU for demanding applications that require precise measurement and control.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6890 $53.8230
16+ $6.3089 $100.9424
25+ $6.1117 $152.7925
34+ $5.9146 $201.0964
44+ $5.7174 $251.5656
59+ $5.1260 $302.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess