EN
  • EN
  • DE

SG00937PNT

Part No SG00937PNT
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1383419-SG00937PNT
Ultra Librarian 3D Model Ultra Librarian SG00937PNT CAD Model

Description

Product Overview: SG00937PNT

The SG00937PNT is a state-of-the-art semiconductor device from Texas Instruments, renowned for its high performance and reliability. This component is designed to cater to a wide range of applications, making it a versatile choice for engineers and designers in various industries.

Key Features

  • High Precision: The SG00937PNT offers exceptional accuracy and stability, which is critical for applications requiring precise measurements and control.
  • Durable Design: Built to withstand harsh conditions, this product boasts a robust construction that ensures longevity and consistent performance even in challenging environments.
  • Energy Efficient: With energy conservation in mind, the SG00937PNT is optimized for low power consumption, making it ideal for battery-powered devices and applications focused on energy savings.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product delivers enhanced functionality that can drive innovation in your projects.

Applications

The versatility of the SG00937PNT allows it to be used across a broad spectrum of applications, including but not limited to:

  • Industrial automation and control systems
  • Telecommunications equipment
  • Consumer electronics
  • Automotive electronics
  • Medical devices

Technical Specifications

Parameter Value Operating Temperature -40°C to +125°C Package / Case Custom Mounting Type Surface Mount Supply Voltage Specified by the design

For engineers and developers seeking a reliable and high-performance component, the SG00937PNT from Texas Instruments represents an excellent choice. Its superior design, coupled with Texas Instruments' commitment to quality, ensures that this product will meet the most demanding requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2942 $220.5884
3+ $106.6177 $319.8531
4+ $95.5883 $382.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess