EN
  • EN
  • DE

SERDES24-35OVT/NOPB

Part No SERDES24-35OVT/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Serializer, Deserializer (SerDes)
Embedded No
Utilized IC / Part DS90C241, DS90C124
Supplied Contents Board(s)
Base Product Number SERDES24-35
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1284400-SERDES24-35OVT/NOPB
Ultra Librarian 3D Model Ultra Librarian SERDES24-35OVT/NOPB CAD Model

Description

The SERDES24-35OVT/NOPB is a state-of-the-art serializer/deserializer (SerDes) component manufactured by Texas Instruments, designed for high-speed communication and data transfer. This integrated circuit is part of Texas Instruments' broad portfolio of interface solutions that cater to a wide range of industrial and communication applications.

Key Features

  • High-Speed Performance: The SERDES24-35OVT/NOPB is capable of handling data rates up to 3.125 Gbps, ensuring rapid data transmission for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this SerDes component maintains optimal performance while minimizing power usage, making it ideal for power-sensitive designs.
  • Robust Signal Integrity: The device features advanced signal conditioning techniques that enhance signal integrity over long cables and complex PCB traces, thereby improving the reliability of data transmission.
  • Flexible Interface: It supports a variety of I/O standards and provides a flexible interface that can be easily adapted to different system requirements.
  • Integrated Clock Data Recovery (CDR): The built-in CDR circuitry eliminates the need for a separate clock source, simplifying design and reducing system complexity.
  • Hot-Plug Capability: The SERDES24-35OVT/NOPB supports hot-plugging, allowing devices to be connected or disconnected without the need to power down the system.

Applications

The SERDES24-35OVT/NOPB is suitable for a variety of applications where high-speed data transfer is critical. This includes but is not limited to telecommunications, data communications, computing interfaces, video transmission, and industrial control systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SERDES24-35OVT/NOPB is no exception. This product is offered in a robust package that ensures long-term durability and performance, even in harsh environmental conditions. Additionally, it is compliant with industry standards, guaranteeing compatibility with a wide range of systems and components.

Ordering Information

The SERDES24-35OVT/NOPB is available for order now. For more information on pricing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess