Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Voltage - Supply 4.5V ~ 16.5V
Current - Supply 20 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 318243-SE555JG
Ultra Librarian 3D Model Ultra Librarian SE555JG CAD Model

Description

The Texas Instruments SE555JG is a highly versatile, reliable, and efficient integrated circuit timer that is designed to provide precision timing and pulse generation solutions for a wide range of applications.

  • Family: 555 timer series
  • Timing Range: Microseconds to hours
  • Operating Modes: Astable and monostable
  • Output Current: High output current capability
  • Power Consumption: Low power consumption
  • Duty Cycle: Adjustable
  • Operating Conditions: Harsh operating conditions
  • Temperature Range: -40°C to 85°C
  • Package: 8-pin package

You May Also Be Interested in

Texas Instruments
LMC555 CMOS Timer
Lowest to $0.3726
ECAD model for LMC555CMM/NOPB
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC1121CI2-125.0000
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 24DIP
Need more? Email Us
ECAD model for IP82C54
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
ECAD model for DS1077LU-50+
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATORS | IC OSC VCO 20MHZ 14SO
Need more? Email Us
ECAD model for SN74LS624NSR
Renesas Electronics America
Precision Timing Pulse Generation Sequential Timing Time Delay Generation Pulse Width Modulation Missing Pulse Detector | IC OSC SINGLE TIMER 1MHZ 8-SOIC
Lowest to $0.7011
ECAD model for ICM7555IBA
Renesas Electronics America
General Purpose timers | IC OSC TIMER DUAL 1MHZ 14DIP
Need more? Email Us
ECAD model for ICM7556MJD
Texas Instruments
TPL5110 Nano-power System Timer for Power Gating | IC OSC PROG TIMER TSOT23-6
Lowest to $0.7182
ECAD model for TPL5110DDCR
ON Semiconductor
Programmable Timer | IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $1.0965
ECAD model for MC14541BDTR2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1819 $56.7276
9+ $11.6364 $104.7276
14+ $11.2728 $157.8192
19+ $10.9091 $207.2729
24+ $10.5455 $253.0920
32+ $9.4546 $302.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 787 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention