EN
  • EN
  • DE

TPL5110DDCR

Part No TPL5110DDCR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description TPL5110 Nano-power System Timer for Power Gating | IC OSC PROG TIMER TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Programmable Timer
Supply Voltage (V) 1.8V ~ 5V
Supply Current 35nA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272044-TPL5110DDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPL5110DDCR CAD Model

Description

Introducing the TPL5110DDCR from Texas Instruments

The TPL5110DDCR is a highly efficient Nano-Power System Timer for Power Gating in battery-powered applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this innovative component is designed to significantly extend the battery life of your devices by enabling prolonged periods of power-down states.

This compact, low-power timer is housed in a 6-pin SOT (DDC) package, making it an ideal choice for space-constrained applications. With its ultra-low current consumption of only 35 nA (typical), it is an excellent solution for power-sensitive designs, such as portable and wearable electronics, environmental sensors, and Internet of Things (IoT) devices.

The TPL5110DDCR provides an adjustable timing interval ranging from 100 ms to 7200 s (2 hours), allowing designers to optimize the wake-up time for their specific requirements. This flexibility ensures that devices consume power only when necessary, thus minimizing energy waste and extending operational life.

One of the key features of the TPL5110DDCR is its manual power-up capability. This function allows for a manual system reset independent of the automatic timer, providing additional control over the power cycles of the device. Additionally, the timer includes a MOSFET driver that can directly drive the power MOSFET in power gating applications, streamlining the design process and reducing external component count.

The TPL5110DDCR also boasts a wide voltage range of 1.8V to 5.5V, which is compatible with a variety of power sources, including coin cell batteries and AA/AAA batteries. Its robust design ensures reliable operation over a broad temperature range, making it suitable for both consumer and industrial applications.

In summary, the TPL5110DDCR is an essential component for developers looking to create energy-efficient, battery-operated products. With its nano-power consumption, versatile timing intervals, and integrated MOSFET driver, it is a smart choice for managing power in a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9212 $50.6660
135+ $0.7559 $102.0465
205+ $0.7323 $150.1215
285+ $0.7086 $201.9510
365+ $0.6850 $250.0250
490+ $0.6142 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess