EN
  • EN
  • DE

SD001SQ-EVK

Part No SD001SQ-EVK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Digital Cable Driver
Embedded No
Utilized IC / Part LMH0001
Primary Attributes DVB-ASI and SMPTE Video Transmission
Supplied Contents Board(s)
Secondary Attributes Differential Output
Base Product Number SD00
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 9030.90.6600
Win Source Part Number 1284412-SD001SQ-EVK
Ultra Librarian 3D Model Ultra Librarian SD001SQ-EVK CAD Model

Description

The SD001SQ-EVK from Texas Instruments is a comprehensive evaluation kit designed for developers and engineers who are looking to explore the capabilities and features of the SD001SQ smart diode controller. This versatile kit provides a user-friendly platform to test the performance of the smart diode controller in various applications, ensuring a smooth and efficient design process.

Key Features

  • Integrated Smart Diode Controller: The SD001SQ-EVK comes equipped with the SD001SQ smart diode controller, which offers superior performance over traditional diode solutions by minimizing power loss and heat dissipation.
  • Flexible Power Supply Options: The evaluation kit supports a wide range of input voltages, making it suitable for various power supply scenarios and simplifying the testing process for different applications.
  • Comprehensive Test Points: With multiple test points integrated into the evaluation board, users can easily monitor and analyze the performance parameters of the smart diode controller in real-time.
  • User-Friendly Interface: The SD001SQ-EVK is designed with the end-user in mind, featuring a clear layout and labeling to facilitate easy setup and experimentation.

Applications

The SD001SQ-EVK is ideal for a variety of applications where efficient power management is critical. These applications include:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Portable and battery-powered devices

Technical Specifications

The evaluation kit boasts an array of technical specifications that demonstrate its robustness and adaptability:

  • Input Voltage Range: Compatible with a wide array of input voltages
  • Efficiency: Optimized for maximum power efficiency
  • Thermal Management: Advanced thermal performance for reliable operation

With the SD001SQ-EVK from Texas Instruments, designers and engineers can expedite their development process, ensuring that their end products incorporate the latest in smart diode control technology with enhanced efficiency and performance.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess