EN
  • EN
  • DE

TMDSECATCNCD379D

Part No TMDSECATCNCD379D
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TMDSECATCNCD379D / ET1100 Ethernet Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series C2000™
Package Bulk
Type Interface
Function Ethernet
Embedded Yes
Utilized IC / Part ET1100
Primary Attributes EtherCAT Slave Controller
Supplied Contents Board(s)
Base Product Number TMDSECATCNCD379
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1341859-TMDSECATCNCD379D
Ultra Librarian 3D Model Ultra Librarian TMDSECATCNCD379D CAD Model

Description

The TMDSECATCNCD379D is a cutting-edge evaluation module designed by Texas Instruments, tailored for developers and engineers seeking to explore the capabilities of TI's advanced microcontroller and signal processing technologies. This product stands out as an essential tool for prototyping, testing, and validating applications across a diverse range of industries including automotive, industrial automation, telecommunications, and consumer electronics.

Key Features

  • High-Performance Microcontroller: At the heart of the TMDSECATCNCD379D is a high-speed microcontroller that offers robust processing capabilities, ensuring efficient handling of complex computations and control tasks.
  • Integrated Development Environment (IDE) Support: The module is compatible with multiple IDEs, providing developers with the flexibility to use their preferred software tools for coding, debugging, and simulation.
  • Onboard Debugging: With built-in debugging features, users can quickly identify and resolve issues, streamlining the development process.
  • Expansion Capabilities: The evaluation module includes a variety of expansion headers and connectors, allowing for the addition of external components and modules to extend functionality.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation for the TMDSECATCNCD379D, including datasheets, user manuals, and application notes, to assist developers in maximizing the potential of the module.

Applications

The TMDSECATCNCD379D is ideally suited for a wide range of applications, such as:

  • Real-time control systems
  • Embedded processing
  • Automotive control units
  • Industrial automation systems
  • Robotics
  • Internet of Things (IoT) devices

Support and Resources

Texas Instruments is committed to providing comprehensive support for the TMDSECATCNCD379D. Users have access to TI's online community and technical support teams, as well as a wide array of online resources, including forums, knowledge bases, and instructional videos to assist in the development process.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess