EN
  • EN
  • DE

BQ27542EVM

Part No BQ27542EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD BQ27542  /  BQ27542-G1 Battery Gauge Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series Impedance Track™
Package Box
Type Power Management
Function Battery Gauge
Utilized IC / Part BQ27542-G1
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Base Product Number BQ27542
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-42574
Standard Package 1
Win Source Part Number 1230034-BQ27542EVM
Ultra Librarian 3D Model Ultra Librarian BQ27542EVM CAD Model

Description

The BQ27542EVM from Texas Instruments is a comprehensive evaluation module (EVM) designed for the BQ27542 system-side lithium battery fuel gauge. This advanced fuel gauge enables seamless integration into various battery-powered applications by providing real-time monitoring of the battery's state-of-charge (SoC), state-of-health (SoH), voltage, current, and temperature. It is an essential tool for designers and engineers looking to optimize battery performance and extend battery life in their projects.

This evaluation module is particularly well-suited for portable devices such as smartphones, tablets, and digital cameras, as well as for larger-scale applications like electric vehicles and energy storage systems. The BQ27542EVM makes it easier to evaluate the functionality and performance of the BQ27542 fuel gauge with a pre-programmed setup that can be quickly integrated into existing systems for testing and analysis.

Key Features:

  • Direct Battery Connection: The EVM allows for direct connection to a single-cell Li-Ion or Li-Polymer battery, providing accurate measurements of its parameters.
  • Easy-to-use Interface: The module interfaces with the system through a simple I2C communication protocol, making it accessible for developers of all skill levels.
  • Configurable Settings: Users can configure the BQ27542 fuel gauge according to their specific application requirements, ensuring flexible and tailored battery management.
  • LED Indicators: Onboard LED indicators provide visual feedback on battery status and communication activity, aiding in quick diagnostics.
  • Robust Software Support: Texas Instruments provides comprehensive software tools that facilitate the evaluation, customization, and debugging of the BQ27542 fuel gauge within the EVM.

Benefits:

  • Enhances battery performance and reliability through precise monitoring and reporting.
  • Reduces time-to-market by simplifying the development and testing process with a ready-to-use evaluation platform.
  • Supports a variety of applications with its versatile, system-side implementation.
  • Improves user experience by providing accurate battery information, which can be critical for device operation and safety.

Overall, the BQ27542EVM is a valuable asset for any development team aiming to incorporate sophisticated battery management into their products. With Texas Instruments' renowned quality and support, this evaluation module is a smart choice for ensuring your battery-powered solutions are both efficient and effective.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess