EN
  • EN
  • DE

BQ27500EVM

Part No BQ27500EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ2750X / BQ27500 Battery Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Impedance Track
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part bq2750x
Primary Attributes 1 Cell- Li-Ion
Secondary Attributes Graphic User Interface
Supplied Contents Board(s), Cable(s)
Win Source Part Number 770339-BQ27500EVM
Popularity Medium
Supply and Demand Status Balance
Family Name BQ27500
Introduction Date March 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ27500EVM CAD Model

Description

Introducing the BQ27500EVM - Battery Fuel Gauge Evaluation Module from Texas Instruments

The BQ27500EVM is a comprehensive evaluation system for the BQ27500 system-side lithium battery fuel gauge integrated circuit from Texas Instruments. This cutting-edge tool is designed to assist developers in understanding the functionality and performance of the BQ27500 fuel gauge with minimal effort and setup time. The BQ27500EVM is an essential instrument for professionals and hobbyists alike who are working on battery management solutions for portable devices.

The evaluation module provides a complete platform for testing and evaluating the BQ27500 fuel gauge, which utilizes TI’s proprietary Impedance Track™ algorithm. This technology ensures high-accuracy monitoring of available power in lithium-ion batteries, which is crucial for optimizing the user experience in portable electronics by providing detailed information about the battery's state-of-charge (SOC) and overall health.

With the BQ27500EVM, users can quickly configure the BQ27500 IC over the I2C interface using the provided software, which is user-friendly and feature-rich. The software enables real-time data monitoring and logging, making it easier to analyze the battery behavior and gauge performance under various conditions and load scenarios. This is particularly beneficial for engineers who need to fine-tune their battery management system for maximum efficiency and longevity.

The evaluation module includes a BQ27500 circuit module, a current sense resistor, and all necessary interface cables to connect to a host PC. The BQ27500EVM is designed to be interfaced with a single-cell Li-Ion or Li-Polymer battery, making it an ideal evaluation tool for a wide range of applications, from smartphones and tablets to portable medical equipment and wearables.

By leveraging the BQ27500EVM from Texas Instruments, developers can accelerate their design cycle, reduce time-to-market, and ensure that their products meet the highest standards of battery management and user satisfaction. Whether you're a seasoned engineer or a student exploring the world of battery technology, the BQ27500EVM provides a robust and accessible platform for your development needs.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess