EN
  • EN
  • DE

SCANSTA111SM/NOPB

Part No SCANSTA111SM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications Testing Equipment
Interface IEEE 1149.1
Operating Supply Voltage 3 V ~ 3.6 V
Package 49-LFBGA
Manufacturer Package 49-BGA (7x7)
Mounting SMD
Win Source Part Number 1247133-SCANSTA111SM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCANSTA111SM/NOPB CAD Model

Description

The SCANSTA111SM/NOPB from Texas Instruments is a sophisticated, multi-channel scan bridge and bus switch designed for applications that require efficient boundary-scan testing and interconnectivity solutions. This device is part of the SCANSTA series, which is renowned for enhancing test coverage and reducing the complexity and cost of testing printed circuit boards (PCBs).

Key Features

  • Advanced Boundary-Scan Support: The SCANSTA111SM/NOPB is equipped with features that support IEEE 1149.1 (JTAG) boundary-scan testing, making it easier to detect manufacturing defects on PCBs without requiring physical access for test probes.
  • Multiple Test Access Ports (TAPs): This device can control up to four independent TAPs, allowing for simultaneous testing of multiple PCBs or sections of a complex system, which significantly improves test throughput.
  • Bus Switching Capabilities: With its integrated bus switch matrix, the SCANSTA111SM/NOPB can route test data between different TAPs and system buses, enhancing the flexibility and efficiency of the test setup.
  • Reduced Signal Loading: The device minimizes signal loading on the bus lines, which helps to maintain signal integrity and system performance during testing.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, making it suitable for eco-conscious designs and applications where power management is critical.

Applications

The SCANSTA111SM/NOPB is ideal for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data centers
  • Industrial control systems
  • Aerospace and defense systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SCANSTA111SM/NOPB is no exception, and it is designed to meet the stringent requirements of industrial and mission-critical applications. It is available in a surface-mount package and is lead-free and RoHS compliant, ensuring compatibility with modern environmental standards.

With its robust feature set and Texas Instruments' reputation for quality, the SCANSTA111SM/NOPB is an excellent choice for designers looking to implement effective boundary-scan testing and bus switching in their systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2549 $57.7647
7+ $15.7989 $110.5923
10+ $15.3052 $153.0520
14+ $14.8115 $207.3610
18+ $14.3178 $257.7204
24+ $12.8366 $308.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,248 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess