EN
  • EN
  • DE

SCANH16512SM

Part No SCANH16512SM
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 16BIT 64FBGA / Universal Bus Transceiver 16-Bit 64-NFBGA (8x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series SCAN
Package Tray
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 16-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LFBGA
Supplier Device Package 64-NFBGA (8x8)
Base Product Number SCANH1
Other Names *SCANH16512SM
Standard Package 360
RoHS Status RoHS non-compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255929-SCANH16512SM
Ultra Librarian 3D Model Ultra Librarian SCANH16512SM CAD Model

Description

The SCANH16512SM is a high-performance integrated circuit from Texas Instruments, designed specifically for the rigorous demands of industrial and automotive applications. This robust component is part of Texas Instruments' extensive portfolio of semiconductor solutions, which are renowned for their reliability and cutting-edge technology.

Key Features

  • Durability: Manufactured to withstand harsh operating environments, the SCANH16512SM maintains its integrity and performance under extreme temperatures and conditions.
  • High-Speed Operation: Engineered for efficiency, this device supports rapid data processing and communication, enabling swift system responses and real-time functionality.
  • Integration: The SCANH16512SM offers a high level of integration, reducing the need for multiple components and simplifying the design and development process for system engineers.
  • Power Efficiency: With power management being a critical aspect, this product is designed to operate with minimal power consumption, thereby extending the life of battery-powered devices and reducing energy costs in wired systems.

Applications

The versatile nature of the SCANH16512SM makes it suitable for a wide range of applications, particularly where reliability and performance are non-negotiable. It is commonly used in:

  • Automotive systems, including engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation, such as robotics, process control, and monitoring systems
  • Telecommunications infrastructure, where consistent and reliable performance is critical
  • Medical equipment that requires precise and dependable operation

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SCANH16512SM is backed by rigorous testing protocols and a comprehensive support infrastructure. Engineers and designers can access a wealth of resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of this product into their projects.

For those looking to incorporate advanced, reliable, and efficient components into their designs, the SCANH16512SM from Texas Instruments stands out as an exceptional choice.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess