EN
  • EN
  • DE

SCAN921023SLC

Part No SCAN921023SLC
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10BIT 49FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Function Serializer
Data Rate 660Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 49-LFBGA
Supplier Device Package 49-NFBGA (7x7)
Base Product Number SCAN921023
Standard Package 416 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 664425-SCAN921023SLC
Ultra Librarian 3D Model Ultra Librarian SCAN921023SLC CAD Model

Description

The SCAN921023SLC is a high-performance serializer/deserializer (SerDes) solution from Texas Instruments designed for robust data communication in industrial, automotive, and telecommunications applications. This versatile chip is engineered to transmit and receive serialized high-speed data over a differential pair of conductors, significantly reducing the number of I/O pins and interconnects required in complex systems.

Key Features:

  • High Data Rates: The device supports data rates up to 10 Gbps, enabling rapid data transfer for bandwidth-intensive applications.
  • Low Power Consumption: It is optimized for low power operation, which makes it suitable for energy-sensitive designs.
  • Jitter Filtering: Incorporates advanced jitter filtering techniques to ensure signal integrity over long cable lengths and through connectors.
  • Robust Error Handling: Features robust error detection and correction mechanisms to maintain data integrity in noisy environments.
  • Flexible Interface: Offers a flexible interface that is compatible with a wide range of industry-standard protocols and data formats.
  • Hot-Plug Capability: Designed to handle hot-plugging, allowing devices to be connected or disconnected without turning off the system power.

Applications:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • Telecommunications equipment
  • High-definition video transmission
  • Backplane connectivity

The SCAN921023SLC is a testament to Texas Instruments' commitment to providing innovative solutions that push the boundaries of data communication technology. Its combination of high-speed performance, low power consumption, and robustness makes it an ideal choice for systems where reliability and efficiency are paramount.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess