EN
  • EN
  • DE

SAFETI-HSK-570LS31

Part No SAFETI-HSK-570LS31
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SAFETI HITEX SAFETY KIT TMS570LS / TMS570LS SafeTI Hitex Safety Kit series ARM® Cortex®-R4 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4
Platform SafeTI Hitex Safety Kit
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply
Base Product Number SAFETI-HSK
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names 296-43461,SAFETI-HSK-570LS31-ND
Standard Package 1
Win Source Part Number 1100359-SAFETI-HSK-570LS31
Ultra Librarian 3D Model Ultra Librarian SAFETI-HSK-570LS31 CAD Model

Description

The SAFETI-HSK-570LS31 is a cutting-edge product from Texas Instruments, designed to provide unparalleled safety and reliability for a broad spectrum of applications. This product is part of Texas Instruments' commitment to delivering high-quality, robust components that meet the stringent requirements of industrial, automotive, and consumer markets.

Key Features

  • High Precision: The SAFETI-HSK-570LS31 is engineered for precise performance, ensuring accurate signal processing and control in critical systems.
  • Robust Safety: With a focus on safety, this product includes features that help to maintain operational integrity under various conditions, contributing to the overall safety of the system it is integrated into.
  • Longevity: Texas Instruments' products are known for their durability, and the SAFETI-HSK-570LS31 is no exception. It is built to last, even in the most demanding environments.
  • Compatibility: This component is designed to be compatible with a wide range of other devices and systems, making it a versatile choice for designers and engineers.

Applications

The SAFETI-HSK-570LS31 is suitable for various applications where safety and reliability are paramount. These include:

  • Automotive systems such as advanced driver-assistance systems (ADAS) and autonomous driving technologies.
  • Industrial control systems where precise operation is critical.
  • Consumer electronics that require high levels of safety and reliability.

Technical Specifications

The technical specifications of the SAFETI-HSK-570LS31 are designed to meet the rigorous demands of modern applications. These specifications include:

  • Operating Temperature Range: Ensuring performance across a wide range of environmental conditions.
  • Compliance with Industry Standards: The product adheres to relevant industry standards for safety and performance.
  • Support and Documentation: Texas Instruments provides comprehensive support and detailed documentation to facilitate integration and troubleshooting.

With the SAFETI-HSK-570LS31, Texas Instruments continues to set the standard for reliable and safe components that are essential for the next generation of technology.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess