EN
  • EN
  • DE

A54SX08-VQ100I

Part No A54SX08-VQ100I
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 81 100-TQFP
Manufacturer Microsemi Corporation
Series SX
Package Tray
Part Status Obsolete
Number of I/O 81
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A54SX08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909030-A54SX08-VQ100I
Ultra Librarian 3D Model Ultra Librarian A54SX08-VQ100I CAD Model

Description

The A54SX08-VQ100I is a member of the SX family of Field Programmable Gate Arrays (FPGAs) from Microsemi Corporation. These FPGAs are designed to provide high performance and flexibility for a wide range of applications.

Applications

  • High-speed data processing
  • Image processing
  • Telecommunications equipment
  • Industrial control systems
  • Aerospace and defense systems

Features

  • 8,000 logic gates
  • QFP 100 package
  • High-performance architecture
  • Low power consumption
  • On-chip clock management
  • Advanced routing resources
  • Operating temperature: -40°C to +85°C

Benefits

  • Increased system performance due to high-speed operation.
  • Reduced power consumption leading to longer battery life in portable applications.
  • Simplified design process with advanced development tools.
  • Improved system reliability due to robust architecture.
  • Flexibility to implement complex logic functions.

Additional Details

The A54SX08-VQ100I is based on a sea-of-gates architecture, which provides a high degree of flexibility in implementing complex logic functions. The device features a rich set of routing resources, allowing for efficient utilization of the available logic gates. The on-chip clock management circuitry provides a stable and accurate clock signal for high-speed operation. This FPGA is particularly well-suited for applications requiring high performance and low power consumption.

This FPGA is typically configured using VHDL or Verilog hardware description languages, and the design is implemented using Microsemi's Libero IDE software. This software allows the user to simulate, implement, and debug the design before programming the device. The A54SX08-VQ100I offers a cost-effective solution for implementing complex digital logic functions in a wide range of applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess