EN
  • EN
  • DE

S5LS10116ASPGEQQ1

Part No S5LS10116ASPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 1MB FLSH 144LQFP / ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 140MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 68
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S5LS10116
Other Names 2156-S5LS10116ASPGEQQ1,TEXTISS5LS10116ASPGEQQ1,S5LS10116ASPGEQQ1,296-30516
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261987-S5LS10116ASPGEQQ1
Ultra Librarian 3D Model Ultra Librarian S5LS10116ASPGEQQ1 CAD Model

Description

The S5LS10116ASPGEQQ1 is a high-performance, integrated circuit from Texas Instruments, designed for advanced digital signal processing applications. This product is a testament to Texas Instruments' commitment to providing innovative solutions that cater to the evolving needs of the technology sector.

Key Features

  • High-Speed Performance: The device is built to deliver exceptional speed and reliability, making it suitable for high-demand applications that require rapid data processing and real-time responses.
  • Low Power Consumption: Despite its robust performance capabilities, the S5LS10116ASPGEQQ1 is engineered to be energy-efficient, reducing the overall power consumption of the systems in which it is implemented.
  • Advanced Processing Capabilities: This product is equipped with sophisticated processing features that enable it to handle complex algorithms and computations, providing an optimal solution for demanding signal processing tasks.
  • Compact Design: The compact form factor of the S5LS10116ASPGEQQ1 allows for its integration into a wide array of electronic devices without significantly impacting the overall size of the system.

Applications

The versatility of the S5LS10116ASPGEQQ1 makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Advanced audio and video processing systems
  • Industrial control mechanisms
  • Medical imaging devices
  • Aerospace and defense electronics

Quality and Reliability

Texas Instruments is renowned for its rigorous quality control and the S5LS10116ASPGEQQ1 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and durability for critical applications. Customers can trust this product to perform consistently under challenging conditions and throughout extended operational periods.

Support and Resources

Customers can access a wealth of resources including technical documentation, application notes, and development tools through the Texas Instruments website. Additionally, TI's customer support team is available to assist with any questions or technical challenges that may arise during the integration and use of the S5LS10116ASPGEQQ1.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3210 $56.3210
3+ $46.2121 $138.6363
4+ $44.7679 $179.0716
5+ $43.3238 $216.6190
6+ $41.8797 $251.2782
8+ $37.5473 $300.3784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess