EN
  • EN
  • DE

SN74AUP2G80RSER

Part No SN74AUP2G80RSER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 8UQFN / Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-UFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 257 MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-UQFN (1.5x1.5)
Package / Case 8-UFQFN
Base Product Number 74AUP2G80
Other Names -SN74AUP2G80RSERR,296-27497-1,296-27497-2,296-27497-6,TEXTISSN74AUP2G80RSER,2156-SN74AUP2G80RSER,-296-27497-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258530-SN74AUP2G80RSER
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G80RSER CAD Model

Description

The SN74AUP2G80RSER from Texas Instruments is a high-performance, low-power dual positive-edge-triggered D-type flip-flop. This integrated circuit (IC) is part of the Texas Instruments' Advanced Ultra-Low-Power (AUP) family, which is designed to optimize power consumption and extend battery life in portable and battery-powered applications.

Key Features

  • Low Power Consumption: The device operates with a very low static power consumption (ICC) and has a typical I_CC of only 0.9 µA, making it suitable for power-sensitive applications.
  • High-Speed Operation: Despite its low power usage, the SN74AUP2G80RSER does not compromise on speed, with a maximum operating frequency of 110 MHz at 3.3 V.
  • Wide Operating Voltage Range: This flip-flop can operate across a wide voltage range of 0.8 V to 3.6 V, providing design flexibility for various applications.
  • Low Input Capacitance: The device features a low input capacitance (C_I), which minimizes the power required to drive the inputs and contributes to the overall low power consumption.
  • Dual Flip-Flop Design: The dual flip-flop configuration allows for efficient use of board space and can be used in applications that require two synchronous data lines.

Applications

The SN74AUP2G80RSER is ideal for a multitude of applications where power efficiency and high-speed operation are paramount. Common applications include, but are not limited to:

  • Portable and battery-powered electronics
  • Mobile phones and communication devices
  • Computing devices such as laptops and tablets
  • Medical monitoring and wearable technology
  • Energy management systems

Packaging and Quality

This device is offered in a small-outline package (QFN) with a reel size of 3000, ensuring compact and efficient use of space in PCB designs. Texas Instruments is committed to high-quality standards, and the SN74AUP2G80RSER is no exception, meeting or exceeding industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess