EN
  • EN
  • DE

S301030BB2PZPR

Part No S301030BB2PZPR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 306556-S301030BB2PZPR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S301030BB2PZPR CAD Model

Description

The Texas Instruments S301030BB2PZPR from Texas Instruments is a high-performance, advanced technology semiconductor product designed to meet the needs of a wide range of applications.

One of the key features of the S301030BB2PZPR is its high level of integration. This product incorporates multiple functionalities into a single chip, thereby reducing the need for additional components and simplifying the overall system design. This level of integration not only makes the product more compact but also enhances its reliability and performance.

The S301030BB2PZPR is designed to deliver high-speed performance and excellent power efficiency. It is equipped with advanced power management features that minimize power consumption, making it an ideal choice for applications that require energy-efficient solutions. Moreover, this product is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

Another significant advantage of the S301030BB2PZPR is its ease of use. It is designed with a user-friendly interface that makes it easy to configure and control. This allows designers to quickly and easily integrate it into their systems, thereby speeding up the development process and reducing time to market.

The S301030BB2PZPR from Texas Instruments is built to deliver superior quality and reliability. It is manufactured using state-of-the-art processes and high-quality materials, ensuring its ability to withstand harsh conditions and deliver long-lasting performance. Furthermore, it is backed by Texas Instruments' extensive support and warranty, providing users with peace of mind.

In conclusion, the S301030BB2PZPR from Texas Instruments is a cutting-edge semiconductor product that combines high performance, power efficiency, and ease of use. Whether you're designing a sophisticated industrial system, a high-tech consumer device, or an innovative IoT solution, this product can help you achieve your design goals and deliver a superior end product.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess