EN
  • EN
  • DE

RM46L852CZWTT

Part No RM46L852CZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.25MB FLASH 337BGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 220MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793277-RM46L852CZWTT
Popularity Medium
Supply and Demand Status Limited
Family Name RM46L852
Introduction Date July 27, 2015
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM46L852CZWTT CAD Model

Description

The RM46L852CZWTT is an advanced microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial control applications. This high-performance product is part of the Hercules RM series of microcontrollers that are known for their robust safety features and powerful processing capabilities.

Key Features

  • Processing Core: At the heart of the RM46L852CZWTT is a dual-core ARM Cortex-R5F CPU, which operates at speeds of up to 220MHz. This provides the computational power necessary for complex, real-time processing tasks.
  • Memory: The device comes equipped with 1.25MB of integrated flash memory and 192KB of data RAM, ensuring ample space for program storage and efficient data handling.
  • Safety: Safety is paramount in the design of the RM46L852CZWTT, featuring built-in self-test hardware, error correction code (ECC) on both flash and RAM, and a range of diagnostics functions. These features make it ideal for safety-critical applications, meeting the ISO 26262 and IEC 61508 standards.
  • Communication Interfaces: A variety of communication options are available, including CAN, LIN, Ethernet, and FlexRay, allowing for versatile connectivity with other components within a system.
  • Timers and Control: The MCU is equipped with high-resolution timers, PWM units, and ADCs, which are essential for control-oriented tasks such as motor control and sensor interfacing.
  • Package: The RM46L852CZWTT is offered in a 337-pin NFBGA package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The RM46L852CZWTT is designed to address the needs of a wide range of applications. It is particularly well-suited for automotive applications, such as advanced driver assistance systems (ADAS), powertrain, and chassis control systems. In the industrial domain, it can be utilized in motor control, industrial automation, and robotics, where reliability and real-time control are essential.

Conclusion

In conclusion, the RM46L852CZWTT from Texas Instruments is a robust and versatile MCU that offers a blend of performance, safety, and connectivity options suitable for a variety of demanding automotive and industrial applications. Its comprehensive set of features ensures reliability and efficiency in critical systems where failure is not an option.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.1285 $70.1285
2+ $57.5413 $115.0826
3+ $55.7432 $167.2296
4+ $53.9450 $215.7800
5+ $52.1468 $260.7340
7+ $46.7523 $327.2661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess