EN
  • EN
  • DE

MSP430G2102IPW20

Part No MSP430G2102IPW20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 20TSSOP / MCU 16-bit MSP430 RISC 1KB Flash 2.5V/3.3V 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 789820-MSP430G2102IPW20
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2102
Introduction Date October 31, 2010
ECCN EAR99
Country of Origin Malaysia, TaiwanTaiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2102IPW20 CAD Model

Description

Product Overview: MSP430G2102IPW20

The MSP430G2102IPW20 is a highly capable microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional power efficiency and versatile features. This MCU is part of the MSP430 family, which is well-suited for a wide array of applications, particularly in the fields of industrial, consumer electronics, and automation systems.

Key Specifications

  • Core: MSP430 16-bit RISC Architecture
  • Speed: Up to 16MHz
  • Flash Memory: 2KB
  • RAM: 128B
  • Voltage Range: 1.8V to 3.6V
  • I/O Count: 10 GPIO pins
  • Package: 20-TSSOP (6.5x4.4 mm)
  • Temperature Range: -40°C to +85°C

Power Management

The MSP430G2102IPW20 stands out for its ultra-low-power consumption, featuring multiple power-saving modes. This allows designers to optimize energy usage for battery-powered and portable applications, significantly extending operational lifespan without sacrificing performance.

Integrated Peripherals

This MCU includes a variety of built-in peripherals that enhance its functionality without the need for additional components. These include a 10-bit analog-to-digital converter (ADC), a versatile timer system, and a serial communication interface supporting I2C, SPI, and UART protocols, making it highly adaptable for a broad range of tasks.

Development Support

Texas Instruments provides robust support for the MSP430G2102IPW20 through its comprehensive development ecosystem. This includes access to TI's Code Composer Studio™ IDE, IAR Embedded Workbench™, and extensive software libraries. Developers can also take advantage of the MSP430 LaunchPad development kit to jumpstart their projects with ease.

Applications

The MSP430G2102IPW20 is ideal for applications that demand low power consumption and high integration. It is commonly used in sensor systems, portable medical devices, smart meters, and other embedded systems that require efficient, reliable operation in a compact footprint.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7400 $52.0600
45+ $2.2483 $101.1735
69+ $2.1780 $150.2820
95+ $2.1077 $200.2315
123+ $2.0375 $250.6125
165+ $1.8267 $301.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess