EN
  • EN
  • DE

RM46L830CPGET

Part No RM46L830CPGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.25MB FLASH 144QFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793271-RM46L830CPGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name RM46L830
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM46L830CPGET CAD Model

Description

The RM46L830CPGET from Texas Instruments is a high-performance microcontroller unit (MCU) designed for the rigorous demands of automotive and industrial control applications. This MCU is part of the Hercules™ RM series, which is renowned for its robust safety features and powerful processing capabilities.

Key Features

  • Processor Core: The device is built around a dual-core ARM Cortex-R5F processor, with each core running at up to 330 MHz, providing a combination of high performance and redundancy for safety-critical applications.
  • Memory: It comes equipped with 3MB of integrated Flash memory and 256KB of data RAM, ensuring ample storage for complex software routines and real-time data processing.
  • Safety: Designed with functional safety in mind, it meets the ISO 26262 standard and is suitable for applications requiring Automotive Safety Integrity Level D (ASIL D). It includes built-in self-test (BIST) capabilities and error correction code (ECC) on both Flash and RAM.
  • Communication Interfaces: A wide range of communication options are available, including Ethernet, FlexRay, CAN, LIN, and serial communication interfaces, facilitating versatile connectivity with other components in a system.
  • Timers and Control: The MCU features multiple 16-bit and 32-bit timers, as well as PWM outputs for precise control in motor control and other timing-sensitive applications.
  • Package: The RM46L830CPGET is offered in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.

Applications

The Texas Instruments RM46L830CPGET MCU is ideal for a variety of applications, including:

  • Automotive safety systems such as braking, steering, and powertrain control
  • Industrial automation and control systems
  • Motor control applications
  • Flight control systems in aerospace
  • Medical equipment with high reliability requirements

With its advanced features and robust safety mechanisms, the RM46L830CPGET is a reliable choice for developers looking to create sophisticated and safe control systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess