EN
  • EN
  • DE

LM2991CT

Part No LM2991CT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827753-LM2991CT
Ultra Librarian 3D Model Ultra Librarian LM2991CT CAD Model

Description

Product Overview: Texas Instruments LM2991CT

The LM2991CT from Texas Instruments is a highly reliable, low-dropout negative voltage regulator designed to deliver a consistent and stable performance for a wide range of applications. This regulator is capable of supplying up to 1A of output current, with a dropout voltage typically at 0.5V at full load, making it an excellent choice for systems that require efficient power management.

Key Features

  • Output Voltage: The LM2991CT offers an adjustable output voltage from -1.3V to -47V, which can be set with external resistors. This flexibility makes it suitable for a variety of negative voltage requirements.
  • Low Dropout Voltage: With a typical dropout voltage of 0.5V at full load, this regulator ensures minimal voltage loss across the component, enhancing overall efficiency.
  • High Output Current: This device can provide up to 1A of output current, making it a robust choice for systems with higher power demands.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the system from excessive temperatures and overcurrent conditions.
  • Stability: The LM2991CT is stable with low-ESR capacitors, which reduces the risk of oscillations and enhances performance reliability.

Applications

The versatile nature of the LM2991CT makes it ideal for use in a variety of applications, including:

  • Automotive electronics
  • Telecommunication systems
  • Power supplies
  • Battery-powered devices
  • Industrial control systems

Package and Quality

The LM2991CT is available in a TO-220 package, known for its durability and heat dissipation capabilities. Texas Instruments ensures high-quality manufacturing standards, providing a regulator that is both reliable and long-lasting for industrial and commercial use.

Conclusion

With its adjustable output, low dropout voltage, and robust protection features, the LM2991CT from Texas Instruments stands out as a versatile and dependable negative voltage regulator. It is an excellent choice for engineers and designers looking to incorporate a stable power management solution into their systems.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess