Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 293308-RF2253
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF2253 CAD Model

Description

Product RF2253 from Texas Instruments is a high-performance integrated circuit that is specifically designed for radio frequency (RF) applications.

  • Suitable for: mobile phones, radio communication systems, and satellite receivers.
  • Performance: excellent phase noise characteristics and superior tuning resolution.
  • Power Consumption: low power consumption
  • Integration: a voltage-controlled oscillator (VCO), a phase-locked loop (PLL), and a low noise amplifier (LNA), all in a single package.
  • Programmability: allows the device to be easily configured to meet the specific requirements of different applications.
  • Reliability: manufactured using advanced semiconductor technology

You May Also Be Interested in

RF Micro Devices
GENERAL PURPOSE AMPLIFIER
Need more? Email Us
ECAD model for RF2306
Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
ECAD model for 336320-12-0050
Amphenol-RF Division
CABLE HDBNC PLUG TO PLUG 12" / Cable Assembly Coaxial 0.305m HD-BNC to HD-BNC M-M Bag
Need more? Email Us
ECAD model for 095-850-185-012
RF Micro Devices
PCS/CELLULAR TDMA/CDMA/W-CDMA LINEAR VARIABLE GAIN AMPLIFIER
Need more? Email Us
ECAD model for RF2377
RF Micro Devices
915MHZ SPREAD SPECTRUM RECEIVER WITH PLL FREQUENCY SYNTHESIZER
Need more? Email Us
ECAD model for RF2908
Taoglas Limited
COAX CBL U.FL, MHF1 TO TNC 3.9\
Need more? Email Us
ECAD model for CAB.6009
TE Connectivity
10612-24-9 FEET
Lowest to $0.0411
ECAD model for 10612-24-9
Amphenol-RF Division
CABLE BNC PLUG TO PLUG 12" / Cable Assembly Belden 4855R 0.305m BNC to BNC M-M Bag
Need more? Email Us
ECAD model for 095-850-187-012
Samtec Inc.
CABLE ASSEMBLY RG179 0.15M 30AWG / Cable Assembly RG179 0.15m 30AWG BNC to MCX PL-PL Bulk
Need more? Email Us
ECAD model for RF179-72RP1-74SP3-0150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention