Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 45158-AE2274
Ultra Librarian 3D Model Ultra Librarian AE2274 CAD Model

Description

AE2274 Operational Amplifier

The AE2274 is a high-performance operational amplifier featuring low noise and low distortion, perfect for precision applications requiring high gain bandwidth.

  • Features:
    • Slew Rate: 20 V/μs
    • Gain Bandwidth Product: 10 MHz
    • Low Noise: 4.5 nV/√Hz
  • Benefits:
    • Enhanced performance in audio processing applications
    • High linearity and stability
  • Applications:
    • Audio equipment
    • Signal conditioning
    • Data acquisition systems

You May Also Be Interested in

Halo Electronics Inc
GIGABIT ISOLATOR
Need more? Email Us
ECAD model for PTI-451G0002
Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $175.7576
ECAD model for WPCS4317C.B0-900214
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708410
Halo Electronics Inc
GIGABIT ISOLATOR W/ TABS
Need more? Email Us
ECAD model for PTI-451G0002T
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2313999
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
ECAD model for WPCS4343C.A2-900365
FAIR-RITE PRODUCTS
RFID KIT #24
Need more? Email Us
ECAD model for 0199000024

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention