EN
  • EN
  • DE

REF6245IDGKT

Part No REF6245IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 3.5mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.75 V to 5.5 V
Operating Supply Current 1.15mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091879-REF6245IDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF6245IDGKT CAD Model

Description

Introducing the REF6245IDGKT Voltage Reference from Texas Instruments

The REF6245IDGKT is a high-precision voltage reference module developed by Texas Instruments, a global leader in semiconductor design and manufacturing. This device is part of TI's extensive family of voltage reference products designed to offer stable and reliable performance for a wide range of applications.

Key Features:

  • Precision Series Voltage Reference: The REF6245IDGKT offers a fixed output voltage option, ensuring a stable reference for ADCs, DACs, and other precision circuitry.
  • Low Temperature Drift: With a low temperature coefficient, this device maintains its accuracy over a wide temperature range, making it ideal for applications that require consistent performance despite environmental changes.
  • Low Noise: This voltage reference is designed to produce a low-noise output, which is critical for high-resolution analog-to-digital conversions and other sensitive electronic operations.
  • High Output Current: Capable of sourcing and sinking high output currents, the REF6245IDGKT is versatile for various loads and can be used in both series and shunt reference configurations.
  • Small Form Factor: Encased in a compact, surface-mount package, it is suitable for space-constrained applications without compromising performance.

Applications:

The REF6245IDGKT is perfect for use in precision data acquisition systems, medical and industrial equipment, and high-resolution conversion systems. Its robust design ensures that it can be integrated into test equipment, portable devices, and control systems that require a high degree of voltage precision and stability.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the REF6245IDGKT is no exception. It is built to meet stringent industry standards, ensuring long-term reliability for critical applications. Whether it's for professional or hobbyist projects, the REF6245IDGKT is a trusted component that engineers and designers can rely on for consistent performance and accuracy.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team. The REF6245IDGKT is available for order through authorized distributors and directly through Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6761 $58.3805
11+ $9.5804 $105.3844
17+ $9.2811 $157.7787
23+ $8.9817 $206.5791
29+ $8.6823 $251.7867
39+ $7.7841 $303.5799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess