EN
  • EN
  • DE

LM4040D41ILPR

Part No LM4040D41ILPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tape in Box
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1199532-LM4040D41ILPR
Manufacturer Homepage www.ti.com
Family Name LM4040
Introduction Date February 01, 2007
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040D41ILPR CAD Model

Description

Product Overview: LM4040D41ILPR by Texas Instruments

The LM4040D41ILPR is a precision micropower shunt voltage reference from Texas Instruments, offering high accuracy and low power consumption in a small package. This fixed voltage reference is designed to be easy to use and is ideal for a wide range of applications, including portable and battery-powered devices, data acquisition systems, and medical equipment.

Key Features

  • High Accuracy: The LM4040D41ILPR offers a precise voltage reference with an accuracy of ±0.1% at 25°C, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Stable Output: With a typical temperature coefficient of only 75 ppm/°C, this voltage reference maintains a stable output across a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Power Consumption: Designed for efficiency, the LM4040D41ILPR consumes a minimal amount of power, which helps to extend the battery life of portable devices.
  • Wide Operating Current Range: This device supports an operating current range from 60 μA to 15 mA, providing flexibility in design and compatibility with a variety of loads.
  • Small Form Factor: The LM4040D41ILPR comes in a compact SOT-89 package, which is ideal for space-constrained applications.
  • No External Capacitors Required: This voltage reference operates without the need for external capacitors, simplifying the design and reducing the overall bill of materials.

Applications

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Industrial equipment
  • Automotive electronics
  • Precision power supplies

The LM4040D41ILPR is a reliable solution for designers seeking a high-precision voltage reference. With its combination of accuracy, low power, and small size, it stands out as an excellent choice for both new designs and upgrades to existing systems. Texas Instruments' commitment to quality ensures that this product will deliver consistent performance and help maintain the integrity of your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5796 $52.1640
215+ $0.4756 $102.2540
330+ $0.4608 $152.0640
450+ $0.4459 $200.6550
585+ $0.4310 $252.1350
780+ $0.3864 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess