EN
  • EN
  • DE

REF6041IDGKT

Part No REF6041IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.1V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.1V
Output Current 4mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.35 V to 5.5 V
Operating Supply Current 1.1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091869-REF6041IDGKT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian REF6041IDGKT CAD Model

Description

The REF6041IDGKT from Texas Instruments is a high-precision voltage reference designed to ensure stability and accuracy in a wide array of applications. This precision voltage reference is part of TI's family of low-noise, low-drift, very high precision voltage references. It is ideal for high-end applications that require a reliable voltage source to maintain accuracy over time, temperature, and varying operating conditions.

Key Features

  • Initial Accuracy: The REF6041IDGKT boasts an exceptional initial accuracy, ensuring that devices and systems perform to their highest specifications from the moment they are powered on.
  • Low Temperature Drift: With a low temperature coefficient, this voltage reference minimizes drift over a wide temperature range, making it suitable for applications that are exposed to varying environmental conditions.
  • Low Noise: It provides a stable and noise-free output, crucial for sensitive electronics where fluctuations can significantly impact performance, such as precision measurement equipment and high-end audio devices.
  • Wide Supply Voltage Range: This device operates over a broad supply voltage range, providing flexibility in system design and ensuring compatibility with a variety of circuits and power sources.
  • Small Package: The REF6041IDGKT comes in a small, surface-mount package, making it an excellent choice for space-constrained applications without compromising on performance.

Applications

The REF6041IDGKT is versatile and can be used in numerous applications, including:

  • Precision data acquisition systems
  • Medical instruments
  • Test and measurement equipment
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial automation
  • Professional audio equipment

In summary, the REF6041IDGKT from Texas Instruments is a robust, high-precision voltage reference that offers designers a reliable solution for maintaining accuracy and performance in their electronic systems. Its combination of features makes it an excellent choice for any application where stability and precision are paramount.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6613 $62.6452
8+ $12.8503 $102.8024
13+ $12.4487 $161.8331
17+ $12.0471 $204.8007
22+ $11.6456 $256.2032
29+ $10.4409 $302.7861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess