EN
  • EN
  • DE

REF5040AQDRQ1

Part No REF5040AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12µVpp/V
Voltage - Input 4.296V ~ 18V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF5040
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659671-REF5040AQDRQ1
Ultra Librarian 3D Model Ultra Librarian REF5040AQDRQ1 CAD Model

Description

Product Overview: REF5040AQDRQ1 - Texas Instruments

The REF5040AQDRQ1 from Texas Instruments is a high-precision, low-power voltage reference designed for automotive and industrial applications. This device is part of Texas Instruments' AEC-Q100 qualified products, ensuring its reliability and performance under the stringent conditions typical of automotive environments.

With a typical output voltage of 4.096V, the REF5040AQDRQ1 provides a stable and accurate reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. The low temperature coefficient of 3ppm/°C max over the extended automotive temperature range (-40°C to +125°C) ensures consistent performance across a wide range of operating conditions.

One of the key features of the REF5040AQDRQ1 is its low dropout voltage, which allows the reference to maintain output accuracy with a minimal difference between the supply voltage and the output voltage. This makes it particularly suitable for battery-powered and low-power applications where efficiency is crucial.

The device also boasts a low noise performance of 8µVpp/V, which is critical for high-resolution measurements and precision applications. The low noise, coupled with a high output current capability of ±10mA, makes it ideal for driving high-resolution ADCs and DACs without degrading signal quality.

The REF5040AQDRQ1 comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its design is optimized for stability with capacitive loads, making it easy to integrate into a variety of circuit designs without the need for external compensation.

Overall, the REF5040AQDRQ1 is a robust, precise voltage reference that offers the performance and reliability needed for critical automotive and industrial applications. Its combination of high accuracy, low power consumption, and stable operation under varying conditions make it an excellent choice for designers who require a dependable reference voltage source.

For more detailed information, specifications, and application notes, please refer to the official Texas Instruments datasheet for the REF5040AQDRQ1.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2631 $52.2096
38+ $2.6775 $101.7450
58+ $2.5938 $150.4404
80+ $2.5101 $200.8080
104+ $2.4265 $252.3560
138+ $2.1754 $300.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess