Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 10.2 V ~ 18 V
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1242338-REF5010ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF5010
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF5010ID CAD Model

Description

The REF5010ID from Texas Instruments is a high-precision voltage reference designed to deliver both accuracy and stability for the most demanding applications. This low-noise, low-drift device is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where a stable reference voltage is critical.

Key Features

  • High Accuracy: The REF5010ID offers an impressive initial accuracy of ±0.05%, ensuring precise voltage reference for your applications.
  • Low Temperature Drift: With a temperature coefficient of just 8ppm/°C, this device maintains its precision across a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Noise: It features a low noise output of 8µVpp/V, which is crucial for applications requiring a clean and stable reference voltage.
  • Wide Supply Range: The REF5010ID operates over a broad supply range of 4.5V to 18V, providing flexibility in system design and compatibility with a variety of circuits.
  • Output Current Capability: This device can source up to 10mA and sink up to 5mA, accommodating a diverse range of load conditions.
  • Long-Term Stability: Demonstrating excellent long-term stability, the REF5010ID ensures consistent performance over the lifespan of your product.
  • Package Options: Available in an 8-pin SOIC package, the REF5010ID is both compact and easy to integrate into your existing designs.

Applications

The REF5010ID is ideally suited for applications that require high precision and reliability, including:

  • Precision data acquisition systems
  • Medical instruments
  • Industrial process control systems
  • High-resolution ADCs and DACs
  • Portable test equipment
  • Laboratory reference equipment

With its combination of accuracy, stability, and low noise performance, the REF5010ID from Texas Instruments stands out as a premium choice for professionals seeking a reliable voltage reference solution. Whether you're designing for sensitive medical equipment or robust industrial control systems, the REF5010ID will help ensure your designs meet the highest standards of precision and quality.

You May Also Be Interested in

Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.1100
ECAD model for SC431LC5SK-1
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR
MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Lowest to $1.9952
ECAD model for UPC1944T-E1-AZ
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Semtech Corporation
Lowest to $0.6067
ECAD model for SC431CSK-5TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention