Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 533MHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 672-LBGA
Supplier Device Package 672-LBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Base Product Number MPC8349
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 643696-MPC8349CVVAJDB
Ultra Librarian 3D Model Ultra Librarian MPC8349CVVAJDB CAD Model

Description

The NXP MPC8349CVVAJDB is a high-performance, power-efficient integrated processor that is part of the PowerQUICC II Pro family. This processor is designed to meet the needs of a wide range of applications, including networking, telecommunications, industrial control, and embedded computing. The MPC8349CVVAJDB is built on Power Architecture technology, renowned for its robust performance and exceptional power management capabilities.

Key Features

  • Core: The processor features an e300 core that can run up to 667 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory Support: It includes an integrated DDR memory controller with support for DDR2 SDRAM, ensuring fast data access and improved system performance.
  • High-Speed Connectivity: The MPC8349CVVAJDB offers a range of high-speed connectivity options, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, facilitating rapid data transfer and connectivity with a variety of peripherals.
  • Security: An integrated security engine provides encryption and decryption acceleration for secure data transmission, making it suitable for applications that require robust security measures.

Applications

With its versatile feature set, the MPC8349CVVAJDB is an ideal choice for several applications, such as:

  • Network routers and switches
  • Wireless base stations
  • Industrial control systems
  • Medical imaging equipment
  • Embedded computing platforms

Design Support

NXP offers comprehensive design support for the MPC8349CVVAJDB processor, including reference designs, development tools, and technical documentation to assist engineers in accelerating their product development cycles. With its combination of performance, connectivity, and security, the MPC8349CVVAJDB is a robust solution for complex and demanding applications.

For more detailed specifications, datasheets, and support resources, customers can visit the NXP official website or contact their local NXP sales office.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention