Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 10.2 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143470-REF5010AID
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF5010AID CAD Model

Description

The REF5010AID is a high precision voltage reference device from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Output Voltage: 10V
  • Initial Accuracy: 0.05%
  • Noise: 3µVpp/V
  • Temperature Coefficient: typically 3ppm/°C
  • Output Current: up to 10mA
  • Input Voltage Range: 12V to 36V

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% 8VSSOP
Lowest to $8.8830
ECAD model for REF6050IDGKR
Apex Microtechnology
Voltage References ref +5.0V, 0.6ppm, -40/85C
Need more? Email Us
ECAD model for VRE3050JS
Analog Devices Inc.
IC VREF SERIES PREC 5V TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Lowest to $9.8612
ECAD model for ADR02BUJ-REEL7
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Lowest to $4.8609
ECAD model for LM4128BMF-3.3/NOPB
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Maxim Integrated
IC VREF SERIES 2.048V 8SOIC
Need more? Email Us
ECAD model for MAX6191BESA+
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $1.2688
ECAD model for LM4040AIM3-3.0+
Maxim Integrated
V-Ref Precision 3V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 3V 8UMAX
Need more? Email Us
ECAD model for MAX6126B30+
Maxim Integrated
V-Ref Precision 10V 0.5mA 8-Pin SOIC N / IC VREF SERIES 10V 8SOIC
Need more? Email Us
ECAD model for MAX674CSA+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3798 $55.1920
90+ $1.1322 $101.8980
140+ $1.0968 $153.5520
190+ $1.0614 $201.6660
245+ $1.0260 $251.3700
330+ $0.9199 $303.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention