Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Vishay Dale Thin Film
Series PHP
Package Tape & Reel
Resistance 2 kOhms
Tolerance ±0.1%
Power (Watts) 0.63W, 5/8W
Composition Thin Film
Features Flame Proof, Moisture Resistant, Safety
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Size / Dimension 0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max) 0.033" (0.84mm)
Number of Terminations 2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1349033-PHP00805E2001BST1
Ultra Librarian 3D Model Ultra Librarian PHP00805E2001BST1 CAD Model

Description

The Vishay Dale Thin Film PHP series chip resistor is an ideal surface mount component for various applications. Vishay Dale Thin Film PHP series chip resistor is an ideal surface mount component.

  • Resistance: 2k ohms
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Power: 0.63W (5/8W)
  • Package/Case: 0805 (2012 Metric)
  • Size: 0.080" L x 0.050" W (2.03mm x 1.27mm)
  • Features: Moisture Resistant, Flame Proof, Safety Compliant
  • Package: Tape and Reel
  • Standard Package: 1,000

You May Also Be Interested in

Ohmite
RES 0.2 OHM 5% 3.5W 8127
Need more? Email Us
ECAD model for RW3R5EAR200JET
Stackpole Electronics Inc.
RES 0.2 OHM 1% 1W 2010
Need more? Email Us
ECAD model for CSRN2010FKR200
Stackpole Electronics Inc.
RES 1 OHM 1% 1/4W 0805
Lowest to $0.0411
ECAD model for CSR0805FK1R00
Yageo
RES 0.3 OHM 5% 1/4W 1206
Lowest to $0.0224
ECAD model for RL1206JR-070R3L
Yageo
RES 0.15 OHM 1% 1/2W 1210
Lowest to $0.0569
ECAD model for RL1210FR-070R15L
Yageo
RES SMD 51K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-0751KL
Rohm Semiconductor
RES 0.003 OHM 1% 1W 2010
Lowest to $0.1791
ECAD model for PMR50HZPFV3L00
Vishay
RES 0.33 OHM 1% 1W 2010
Lowest to $0.9924
ECAD model for WSLT2010R3300FEB18
Stackpole Electronics Inc.
RES 0.1 OHM 1% 1/2W 1206
Need more? Email Us
ECAD model for CSR1206FKR100

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention