EN
  • EN
  • DE

ISL21007CFB825Z-TK

Part No ISL21007CFB825Z-TK
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 2.5V V ±0.08% 5 mA 8-SOIC
Manufacturer Renesas Electronics America
Series FGA™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ISL21007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISL21007CFB825Z-TKDKR, ISL21007CFB825ZTK, -ISL21007CFB825Z-TK, ISL21007CFB825Z-TKCT, ISL21007CFB825Z-TKTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921796-ISL21007CFB825Z-TK
Ultra Librarian 3D Model Ultra Librarian ISL21007CFB825Z-TK CAD Model

Description

The ISL21007CFB825Z-TK is a high-performance, low-noise, low-dropout voltage reference from Renesas Electronics America. It is designed to provide a precise and stable voltage source for a variety of applications. This voltage reference features a very low temperature coefficient, excellent long-term stability, and low output noise, making it suitable for demanding applications that require high accuracy and reliability.

Applications:

  • Precision Data Acquisition Systems: Used as a stable voltage reference for ADCs and DACs.
  • Industrial Instrumentation: Provides a reliable reference voltage for sensors and measurement equipment.
  • Medical Devices: Ensures accurate and stable performance in critical medical applications.
  • High-Resolution Audio Equipment: Offers a clean voltage reference for audio signal processing.
  • Aerospace and Defense Systems: Suitable for use in demanding environments requiring high reliability.

Features:

  • Output Voltage: 2.5V fixed output voltage.
  • Initial Accuracy: High initial accuracy ensures precise voltage regulation.
  • Temperature Coefficient: Very low temperature coefficient, minimizing voltage drift over temperature changes.
  • Low Output Noise: Low output noise for sensitive analog applications.
  • Long-Term Stability: Excellent long-term stability for reliable performance over time.
  • Low Dropout Voltage: Low dropout voltage allows for operation with minimal input-output voltage differential.
  • Package: Available in a compact FBGA package for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range suitable for various environments.

Benefits:

  • Improved Accuracy: Provides a highly accurate and stable voltage reference, improving the accuracy of the overall system.
  • Enhanced Stability: Maintains consistent performance over temperature and time, ensuring reliable operation.
  • Reduced Noise: Minimizes output noise, enhancing the signal-to-noise ratio in sensitive analog circuits.
  • Simplified Design: Simplifies circuit design with its fixed output voltage and minimal external components requirement.
  • Increased Reliability: Offers excellent long-term stability and reliability, reducing the risk of system failure.
  • Space Saving: Compact FBGA package enables use in space-constrained applications.

Additional Details:

The ISL21007CFB825Z-TK voltage reference is designed with advanced trimming techniques to achieve high initial accuracy and low temperature coefficient. It typically requires only a small bypass capacitor to achieve optimal performance. Its low dropout voltage allows it to operate with a supply voltage close to the output voltage, maximizing efficiency. This device is ideal for applications where accuracy, stability, and low noise are critical requirements.

Datasheet information provides details on the device's electrical characteristics, application circuits, and package dimensions. Refer to the datasheet for detailed specifications and application guidelines to ensure proper implementation and optimal performance.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7956 $58.7736
15+ $8.0376 $120.5640
23+ $7.7859 $179.0757
31+ $7.5352 $233.5912
40+ $7.2834 $291.3360
54+ $6.5304 $352.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess