Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 92μVp-p
Voltage - Input 3.5 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 083759-REF3333AIDCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Sensing & Instrumentation, Medical, Test & Measurement
Family Name REF3333
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF3333AIDCKR CAD Model

Description

The REF3333AIDCKR from Texas Instruments is a high-precision, low-power, voltage reference device that offers excellent performance in terms of stability and accuracy.

  • Output Voltage: 3.3V
  • Dropout: only 10mV
  • Initial Accuracy: 0.2%
  • Quiescent Current: 100uA
  • Temperature Coefficient: 50ppm/°C (maximum)

You May Also Be Interested in

Fairchild/ON Semiconductor
IC VREF SHUNT ADJ TO92-3
Lowest to $0.0902
ECAD model for KA431AZBU
Texas Instruments
IC VREF SHUNT 2.5V 8SOIC
Lowest to $5.6762
ECAD model for LM285BYMX-2.5
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $0.6152
ECAD model for LM4040C30IDBZR
Nexperia USA Inc.
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1916
ECAD model for TL431AQDBZR,215
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $10.3410
ECAD model for LM4040A30IDBZRG4
Texas Instruments
IC VREF SHUNT 2.5V TO92-3
Lowest to $1.0313
ECAD model for LM285Z-2.5/NOPB
ON Semiconductor
IC VREF SHUNT 1.235V 8SOIC
Need more? Email Us
ECAD model for LM285D-1.2G
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.5193
ECAD model for LM4041DIM7X-ADJ/NOPB
Maxim Integrated
IC VREF SHUNT 1.23V TO92-2
Need more? Email Us
ECAD model for ICL8069CCZQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8881 $53.2860
140+ $0.7287 $102.0180
215+ $0.7059 $151.7685
295+ $0.6831 $201.5145
380+ $0.6604 $250.9520
510+ $0.5921 $301.9710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention